EN
  • EN
  • DE

SI8230-A-IS

Part No SI8230-A-IS
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322979-SI8230-A-IS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI8230-A-IS CAD Model

Description

The SI8230-A-IS is an isolated gate driver from Silicon Labs, designed to drive power MOSFETs and IGBTs in a variety of applications. It offers robust isolation and protection features for enhanced reliability and safety. The device is optimized for high-performance switching applications.

Applications

  • Isolated power supplies
  • Motor control systems
  • Renewable energy inverters (solar, wind)
  • Welding equipment
  • Industrial automation

Features

  • Galvanic isolation: Provides reinforced isolation for safety and noise immunity.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments.
  • Adjustable dead time control: Optimizes efficiency and reduces switching losses.
  • Under-voltage lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Overlapping conduction protection: Prevents shoot-through in half-bridge and full-bridge circuits.
  • Precise timing control: Enables accurate and efficient switching.

Benefits

  • Enhanced safety: Galvanic isolation provides robust protection against high-voltage hazards.
  • Increased reliability: High CMTI and UVLO features ensure reliable operation in harsh environments.
  • Improved efficiency: Adjustable dead time control minimizes switching losses.
  • Simplified design: Integrated features reduce the need for external components.
  • Optimized performance: Precise timing control enables efficient and accurate switching.

Additional Details: The SI8230-A-IS offers an isolation voltage of [Research Isolation Voltage]. The gate drive strength is [Research Gate Drive Strength]. The propagation delay is [Research Propagation Delay]. The operating temperature range is [Research Operating Temperature Range]. The package type is [Research Package Type]. Consult the datasheet for detailed electrical specifications, application notes, and PCB layout guidelines for optimal performance. Proper layout techniques are crucial to minimize noise and maximize CMTI performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess