EN
  • EN
  • DE
  • IT

SI8233BD-D-YSR

Part No SI8233BD-D-YSR
Manufacturer Silicon Labs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+
Reference case SOP16
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 741717-SI8233BD-D-YSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8233BD-D-YSR CAD Model

Description

The Silicon Labs SI8233BD-D-YSR is an isolated gate driver designed to drive power MOSFETs or IGBTs in various applications. It provides galvanic isolation between the input control signal and the output gate drive, enhancing safety and preventing ground loops. It is commonly used in power supplies, motor drives, and renewable energy systems.

Applications:

  • Power Supplies: Driving MOSFETs in isolated power supplies.
  • Motor Drives: Driving IGBTs in motor control circuits.
  • Renewable Energy Systems: Driving power switches in solar inverters and wind turbine converters.
  • Industrial Automation: Controlling power devices in industrial equipment.
  • Medical Equipment: Providing isolation in medical power supplies and motor drives.

Features:

  • Galvanic Isolation: Provides isolation between the input and output.
  • High Output Drive Strength: Delivers high current to drive power MOSFETs and IGBTs.
  • Fast Propagation Delay: Minimizes switching losses.
  • Dead-Time Control: Prevents shoot-through in half-bridge configurations.
  • Overlapping Conduction Protection: Provides protection against overlapping conduction.
  • UVLO Protection: Under-Voltage Lockout protection.
  • Small Package: Available in a small surface-mount package.

Benefits:

  • Enhanced Safety: Galvanic isolation improves system safety.
  • Improved Efficiency: Fast propagation delay minimizes switching losses.
  • Reliable Operation: Protection features ensure reliable operation.
  • Simplified Design: Integrated features simplify circuit design.
  • Versatile Application: Suitable for a wide range of applications.

The SI8233BD-D-YSR utilizes Silicon Labs' capacitive isolation technology for high-voltage isolation and robust performance. It supports a wide range of input voltages and output voltages. The device includes desaturation detection for short-circuit protection. The propagation delay is typically in the nanosecond range. The package is often a SOIC (Small Outline Integrated Circuit) package for efficient board mounting. The operating temperature range is typically from -40°C to +125°C. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application circuits.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8062 $58.0620
25+ $4.7644 $119.1100
38+ $4.6154 $175.3852
52+ $4.4664 $232.2528
67+ $4.3174 $289.2658
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess