EN
  • EN
  • DE

SII9687CNUC

Part No SII9687CNUC
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323695-SII9687CNUC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII9687CNUC CAD Model

Description

The SII9687CNUC is a port processor manufactured by Silicon Labs. It is a highly integrated solution designed for applications requiring high-definition multimedia interface (HDMI) connectivity and control. It offers advanced features for signal processing and management, enabling seamless integration in various display systems and consumer electronics devices.

Applications:

  • Blu-ray players and recorders: For high-definition video and audio output.
  • AV receivers: To manage and distribute HDMI signals from multiple sources.
  • Gaming consoles: For high-resolution display output and audio processing.
  • Digital televisions (DTVs): To provide HDMI input capabilities.
  • Set-top boxes (STBs): For decoding and outputting digital content via HDMI.

Features:

  • HDMI 1.4 Transmitter: Supports resolutions up to 1080p and 3D video formats.
  • Integrated HDCP Engine: Provides content protection for secure transmission of high-definition content.
  • CEC Controller: Enables control of other HDMI devices via a single remote.
  • Audio Extraction: Supports extraction of audio streams from the HDMI input for external processing.
  • Low Power Consumption: Designed for energy-efficient operation in consumer electronics devices.

Benefits:

  • High-Quality Video Output: Delivers crisp and clear high-definition video signals.
  • Secure Content Transmission: Protects copyrighted content from unauthorized access.
  • Simplified System Control: Allows users to control multiple HDMI devices with a single remote.
  • Enhanced Audio Capabilities: Provides flexibility in audio processing and distribution.
  • Energy Efficiency: Minimizes power consumption, contributing to longer battery life and reduced energy costs.

The SII9687CNUC is a versatile and reliable solution for HDMI connectivity, offering a comprehensive set of features for demanding multimedia applications. Its integrated design and advanced capabilities make it an ideal choice for manufacturers seeking to deliver high-performance and user-friendly consumer electronics devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess