The SIL9021CU-7 is a high-bandwidth DVI/HDMI transmitter from Silicon Labs, designed for consumer electronics and PC applications. It transmits uncompressed video and audio data over a DVI or HDMI link. It is compliant with the HDMI 1.2a and DVI 1.0 specifications, ensuring compatibility with a wide range of display devices.
Applications:
- DVD players and recorders
- Set-top boxes
- Gaming consoles
- PC graphics cards
- HDTVs
- Projectors
Features:
- HDMI 1.2a and DVI 1.0 compliant
- Supports resolutions up to 1080p/60Hz and WUXGA (1920x1200)
- Integrated HDCP encryption engine
- 24-bit color depth support
- Supports audio formats including Dolby Digital, DTS, and PCM
- Low power consumption
- Advanced power management features
- Single-ended or differential TMDS outputs
- I2C control interface
- Small footprint package
Benefits:
- High-quality video and audio transmission
- Guaranteed compatibility with HDMI and DVI devices
- Secure content protection with HDCP
- Wide range of supported resolutions and audio formats
- Reduced power consumption for energy-efficient designs
- Easy integration into existing systems
- Reduced board space requirements
Additional Details:
The SIL9021CU-7 utilizes Transition Minimized Differential Signaling (TMDS) to transmit high-speed data over the DVI/HDMI link. It incorporates an HDCP encryption engine to protect copyrighted content. The device features an I2C control interface, allowing for easy configuration and control. The operating voltage is typically 3.3V for the core and 1.8V for the I/O. It also has integrated termination resistors, minimizing external component count. The device is typically packaged in a QFN package for efficient thermal management and reduced footprint.
The SIL9021CU-7 offers a reliable and cost-effective solution for transmitting high-definition video and audio in a variety of consumer electronics and PC applications. Its compliance with industry standards and integrated features simplify design and ensure interoperability.