The SL28442AZC-2T is a clock generator from Silicon Labs, designed to provide precise timing signals for a variety of electronic applications. It is part of the SL28442 family, known for its flexibility and performance in clock distribution. The "T" suffix usually denotes a tape and reel packaging for automated assembly processes.
Applications
- Networking equipment (routers, switches, etc.)
- Server platforms
- Storage devices
- Embedded systems requiring accurate timing
- Communication systems
- Automated PCB assembly lines
Features
- Generates multiple clock frequencies.
- Supports various output clock formats (LVPECL, LVDS, HCSL, CMOS).
- Low phase noise for high-performance applications.
- Input frequency range suitable for common reference clocks.
- Programmable via I2C or SPI interface.
- Integrated PLL (Phase-Locked Loop) for clock multiplication and synthesis.
- Output enable/disable control.
- Small footprint package.
- Tape and Reel packaging for automated assembly.
Benefits
- Provides accurate and stable clock signals, crucial for reliable system operation.
- Reduces BOM (Bill of Materials) cost by integrating multiple clock generation functions into a single chip.
- Simplifies board layout due to the small package size.
- Offers flexibility to generate different clock frequencies from a single reference.
- Enables synchronization of different system components.
- Improves system performance through low-jitter clock signals.
- Facilitates efficient and cost-effective manufacturing through automated assembly.
Additional Details
The SL28442AZC-2T operates within a specified voltage range (typically 3.3V or 2.5V, depending on the specific configuration) and temperature range. It's designed with careful consideration for power consumption, aiming to minimize heat dissipation. The specific output clock frequencies and formats can be configured through programming the device's registers. The tape and reel packaging is designed to meet industry standards for pick-and-place machines. Consult the datasheet for detailed electrical characteristics, programming instructions, package dimensions, and reel specifications.
Clock generators are essential in digital systems to ensure synchronized operation between different components. The SL28442AZC-2T clock generator is well suited for a wide range of applications that require precise timing, robust features, configurable outputs, and efficient assembly. Its programmability and multiple output options are useful in providing different frequencies required by modern digital designs, as well as reducing the number of crystal oscillators required.