EN
  • EN
  • DE

SM4106A

Part No SM4106A
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 326669-SM4106A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4106A CAD Model

Description

The SM4106A, manufactured by Silicon Labs, is likely a variant or updated version of the SM4106. Given the shared base number, it's reasonable to infer that it belongs to the same family of integrated circuits and likely relates to wireless or microcontroller applications. It may include enhancements or bug fixes over the original SM4106.

Applications:

Similar to the SM4106, the potential applications are based on typical Silicon Labs products:

  • Wireless Communication Modules: Could be used in wireless transceivers for IoT devices.
  • Microcontroller-Based Systems: Possibly used as a peripheral or core component in embedded systems.
  • Sensor Networks: May be part of a sensor interface or signal processing unit.
  • Industrial Control Systems: Potentially used for data acquisition and control.
  • Smart Home Devices: Could be found in smart appliances or automation systems.

Features:

Assuming it's an enhanced version of the SM4106:

  • Improved Low Power Consumption: Potentially further optimized for battery-powered applications.
  • Enhanced Communication Interfaces: May include updated or additional communication protocols.
  • Improved ADC/DAC Performance: Potentially offers higher resolution or faster conversion rates.
  • Enhanced Security Features: May include stronger encryption or authentication capabilities.
  • Wider Operating Temperature Range: Potentially designed for more robust operation in extreme environments.
  • Firmware Updates: May support over-the-air (OTA) firmware updates for improved functionality and security.

Benefits:

  • Extended Battery Life: Further reduced power consumption provides longer operating time for portable devices.
  • Increased System Performance: Improved processing and conversion rates enable faster and more accurate data acquisition and control.
  • Enhanced Security: Stronger security features provide better protection against unauthorized access and data breaches.
  • Greater Flexibility: Support for firmware updates allows for continuous improvement and adaptation to changing requirements.
  • Improved Reliability: More robust design ensures reliable operation in a wider range of environments.

Additional Details:

To get specific details about the SM4106A, its exact function, specifications, and differences from the SM4106, the official Silicon Labs documentation should be consulted. This will provide information on its architecture, peripherals, memory, programming interface and any Errata. Datasheets and application notes will provide definitive use-cases and performance metrics.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5373 $58.8357
22+ $5.3638 $118.0036
34+ $5.1963 $176.6742
46+ $5.0289 $231.3294
60+ $4.8614 $291.6840
80+ $4.3578 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess