EN
  • EN
  • DE

SM4109

Part No SM4109
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 326670-SM4109
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM4109 CAD Model

Description

The SM4109, manufactured by Silicon Labs, is an integrated circuit whose specific function would require further details from Silicon Labs documentation. It likely belongs to their family of wireless or microcontroller products, intended for embedded systems and related applications.

Applications:

Based on the likely type of Silicon Labs product:

  • Wireless Sensor Networks: Possibly used in wireless sensor nodes for environmental monitoring or industrial automation.
  • Internet of Things (IoT) Devices: May be used in connected devices such as smart thermostats, lighting controls, or wearable sensors.
  • Remote Control Systems: Could be used in remote controls for appliances, entertainment systems, or industrial equipment.
  • Security Systems: Potentially used in security alarms, access control systems, or surveillance cameras.
  • Building Automation: May be used in building management systems for controlling lighting, HVAC, and security.

Features:

Assuming it's a microcontroller or wireless communication IC:

  • Integrated Microcontroller Core: May include a processor core for running application code.
  • Wireless Communication Interface: Could support various wireless protocols such as Bluetooth, Zigbee, or Wi-Fi.
  • Analog and Digital Peripherals: Potentially includes ADCs, DACs, timers, and other peripherals for interfacing with external devices.
  • Low Power Modes: Optimized for energy-efficient operation in battery-powered applications.
  • Security Features: May include hardware encryption, secure boot, or other security mechanisms.
  • Over-the-Air (OTA) Updates: Potentially supports OTA firmware updates for remote management and security patching.

Benefits:

  • Simplified System Design: Integrated features reduce component count and design complexity.
  • Reduced Power Consumption: Low-power design extends battery life in wireless sensor nodes and other portable devices.
  • Improved Wireless Connectivity: Support for multiple wireless protocols enables seamless integration with existing networks.
  • Enhanced Security: Security features protect against unauthorized access and data breaches.
  • Remote Management: OTA updates enable remote configuration and maintenance of deployed devices.

Additional Details:

To get precise details about the SM4109, including its specific features, specifications, and pinout, consult the official Silicon Labs documentation. This documentation will provide information on the device's architecture, peripherals, memory, and programming interface. Datasheets and application notes will provide specific use-cases and performance characteristics.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess