EN
  • EN
  • DE

SM84L512K32AL-8

Part No SM84L512K32AL-8
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 327263-SM84L512K32AL-8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM84L512K32AL-8 CAD Model

Description

The SM84L512K32AL-8 is a low-power synchronous burst static random-access memory (SBSRAM) module manufactured by Silicon Labs.  It offers a combination of low power consumption and reasonably fast data access, making it suitable for various embedded applications.

Applications:

      
  • Portable and handheld devices: Ideal for devices where battery life is a primary concern, such as portable medical equipment, handheld data loggers, and mobile communication devices.
  •   
  • Low-power networking equipment: Suitable for use in network interfaces and switches where minimizing power consumption is crucial.
  •   
  • Industrial automation systems: Used in data acquisition and control systems in industrial environments where reliability and low power are important.
  •   
  • Automotive electronics: Can be implemented in various automotive control units (ECUs) where power constraints are present.
  •   
  • Embedded systems: General-purpose memory storage in a wide range of embedded applications.

Features:

      
  • 512K x 32 memory organization: Provides a larger storage capacity compared to smaller memory chips, suitable for more demanding applications.
  •   
  • Synchronous burst access: Enables efficient and high-speed data transfers.
  •   
  • Low power consumption (indicated by 'L' in the part number): Significantly reduces power requirements, extending battery life in portable applications and minimizing heat generation.
  •   
  • Operating frequency of 133 MHz (-8 speed grade): Provides a reasonable data transfer rate suitable for a range of applications.
  •   
  • AL package: This package provides specific thermal and electrical characteristics, optimized for the device's performance.

Benefits:

      
  • Extended battery life: Low power consumption allows for longer operation in battery-powered devices.
  •   
  • Improved energy efficiency: Reduces overall system power consumption and heat generation.
  •   
  • Fast data access: Synchronous burst access ensures rapid data transfer rates.
  •   
  • Large storage capacity: 512K x 32 memory organization provides ample storage space for a variety of data-intensive tasks.
  •   
  • Reliable operation: Designed for stable and consistent performance.

Additional Details:

The 'L' designation in the part number specifically indicates that this SBSRAM module is designed for low-power operation. The synchronous interface ensures precise timing control, which is essential for high-speed data transfers. When implementing this memory module, it is critical to consult the official Silicon Labs datasheet for detailed specifications, including timing parameters, power consumption figures under various operating conditions, and recommended decoupling capacitor values. Proper implementation, including adherence to layout guidelines, is crucial for ensuring optimal performance and reliability. The specific AL package characteristics should also be carefully considered for thermal management purposes.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Micron Technology Inc.
Lowest to $1.4076
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess