EN
  • EN
  • DE

VP0300B

Part No VP0300B
Manufacturer Silicon Labs
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Enhancement-Mode MOSFET Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 053824-VP0300B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP0300B CAD Model

Description

The Silicon Labs VP0300B is a highly integrated, low-power FM receiver designed for various audio applications. It excels in providing a robust and clear audio reception experience while minimizing power consumption, making it suitable for battery-powered devices.

Applications

  • Portable FM radios
  • MP3 players with FM radio functionality
  • Mobile phones with FM radio
  • Automotive entertainment systems
  • Wireless speakers
  • IoT devices requiring FM reception

Features

  • Low Power Consumption: Optimized for battery-operated devices, extending battery life.
  • High Sensitivity: Ensures excellent FM reception even in weak signal areas.
  • Integrated Analog and Digital Processing: Simplifies design and reduces component count.
  • Automatic Frequency Control (AFC): Maintains accurate tuning.
  • Digital Audio Output: Provides a clean and high-quality audio signal.
  • Programmable De-emphasis: Allows for customized audio characteristics.
  • RDS/RBDS Support: Enables reception of Radio Data System (RDS) and Radio Broadcast Data System (RBDS) information, such as station name and program type.
  • I2C Control Interface: Facilitates easy integration with microcontrollers and other system components.

Benefits

  • Extended Battery Life: Low power consumption significantly increases operating time for portable devices.
  • Superior Audio Quality: Delivers clear and crisp FM audio with minimal distortion.
  • Simplified System Design: Integrated features reduce the need for external components, saving space and cost.
  • Robust Reception: High sensitivity and AFC ensure reliable reception in various environments.
  • Enhanced User Experience: RDS/RBDS support provides valuable information to the user, such as station name and song title.
  • Easy Integration: I2C interface allows for seamless integration with existing systems.

Additional Details

The VP0300B operates on a single supply voltage, typically between 2.7V and 3.6V. It utilizes a small form factor package, minimizing the PCB footprint. The device also incorporates advanced noise reduction techniques to further improve audio quality. The integrated digital audio output simplifies connection to external amplifiers or audio processing units.

The VP0300B from Silicon Labs is an excellent choice for applications requiring high-performance, low-power FM reception. Its integrated features, robust performance, and ease of use make it an ideal solution for a wide range of audio products.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess