EN
  • EN
  • DE
  • IT

WGM160PX22KGA3R

Part No WGM160PX22KGA3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Wi-Fi®
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.412GHz ~ 2.484GHz
Data Rate 72.2Mbps
Power - Output 16dBm
Sensitivity -95.5dBm
Serial Interfaces Ethernet, I²C, SPI, UART, USART, USB
Antenna Type Integrated, Chip
Memory Size 2MB Flash, 512kB RAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 34.5mA ~ 38.5mA
Current - Transmitting 131.4mA ~ 141.3mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 55-SMD Module
Base Product Number WGM160
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1350277-WGM160PX22KGA3R
Ultra Librarian 3D Model Ultra Librarian WGM160PX22KGA3R CAD Model

Description

The WGM160PX22KGA3R is a Wi-Fi module from Silicon Labs that operates in the frequency range of 2.412GHz ~ 2.484GHz. Silicon Labs

  • Frequency Range: 2.412GHz ~ 2.484GHz
  • Package: 55-SMD Module
  • Protocols: 802.11b/g/n
  • Data Rate: 72.2Mbps
  • Flash Memory: 2MB
  • RAM Size: 512kB
  • Antenna Type: Chip, Integrated
  • Power Output: 16dBm
  • Sensitivity: -95.5dBm
  • Receiving Current: 34.5mA ~ 38.5mA
  • Serial Interfaces: Ethernet, I2C, SPI, UART, USART, USB
  • Transmitting Current: 131.4mA ~ 141.3mA
  • Voltage Supply: 3V ~ 3.6V

You May Also Be Interested in

Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess