EN
  • EN
  • DE
  • IT

ZM5304AE-CME3R

Part No ZM5304AE-CME3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Z-Wave®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Frequency 868MHz
Data Rate 100Kbps
Power - Output 4dBm
Sensitivity -103dBm
Serial Interfaces SPI, UART, USB
Utilized IC / Part SD3503
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 33mA
Current - Transmitting 36mA
Mounting Type Surface Mount
Package / Case Module
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 904321-ZM5304AE-CME3R
Ultra Librarian 3D Model Ultra Librarian ZM5304AE-CME3R CAD Model

Description

The 904321-ZM5304AE-CME3R is an RF Transceiver Module and Modem in the RF and Wireless category.

  • Series: Z-Wave™
  • Frequency: 868MHz
  • Protocol: Z-Wave™
  • Data Rate: 100Kbps
  • Memory Size: Not provided
  • Antenna Type: Not provided
  • Modulation: Not provided
  • Programmable: Not verified
  • Power Output: 4dBm
  • Sensitivity: -103dBm
  • Current Receiving: 33mA
  • Current Transmitting: 36mA
  • Voltage Supply: 2.3V to 3.6V
  • Mounting: Surface Mountable
  • Package: Module
  • Temperature Range: Not Specified
  • ECCN: 5A992C
  • HTSUS Code: 8517.79.0000
  • Manufacturer: Silicon Labs
  • Status: Obsolete
  • Moisture Sensitivity Level: 3
  • Standard Package: 500 pcs

You May Also Be Interested in

U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.8588 $79.4352
8+ $16.2944 $130.3552
13+ $15.7853 $205.2089
17+ $15.2761 $259.6937
22+ $14.7669 $324.8718
30+ $13.2392 $397.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,126 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess