EN
  • EN
  • DE

SM722G4AB

Part No SM722G4AB
Manufacturer Silicon Motion, Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169661-SM722G4AB
Categories Custom Parts
Manufacturer Silicon Motion, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM722G4AB CAD Model

Description

The SM722G4AB is a high-performance SSD controller from Silicon Motion, Inc., designed for a variety of storage applications demanding speed, reliability, and power efficiency. It is engineered to manage NAND flash memory and interface with a host system, typically via SATA or PCIe, enabling the SSD to function as a fast and reliable storage device.

Applications

  • Consumer SSDs: Used in solid-state drives for laptops, desktops, and gaming consoles to provide fast boot times and application loading.
  • Enterprise SSDs: Employed in data centers and servers to enhance storage performance and reduce latency.
  • Industrial SSDs: Integrated into ruggedized SSDs for industrial applications requiring durability and data integrity in harsh environments.
  • Embedded Systems: Utilized in embedded storage solutions for applications like automotive infotainment and industrial control systems.

Features

  • High-Speed Interface: Supports SATA III or PCIe interfaces for rapid data transfer rates.
  • Advanced Error Correction: Features error correction code (ECC) to maintain data integrity and prolong NAND flash lifespan.
  • Global Wear Leveling: Evenly distributes write cycles across NAND flash memory to extend the drive's endurance.
  • Power Management: Incorporates power-saving modes to minimize energy consumption and enhance battery life in portable devices.
  • TRIM Support: Optimizes SSD performance by enabling the operating system to inform the controller of invalid data blocks.
  • S.M.A.R.T. Support: Provides self-monitoring, analysis, and reporting technology for drive health monitoring and failure prediction.

Benefits

  • Improved Performance: Significantly boosts read and write speeds compared to traditional hard drives, resulting in faster system responsiveness.
  • Enhanced Reliability: Offers superior data protection through advanced error correction and wear leveling technologies.
  • Lower Power Consumption: Reduces energy usage, extending battery life in laptops and minimizing power costs in data centers.
  • Increased Durability: Withstands shock and vibration better than traditional hard drives, making it suitable for mobile and industrial applications.
  • Silent Operation: Operates silently as there are no moving parts, improving the user experience.

The SM722G4AB controller supports various NAND flash types, including TLC, MLC, and SLC, offering flexibility in SSD design and cost optimization. Its advanced features and high performance make it a versatile solution for a wide range of SSD applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess