The SSM40P03GH is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Silicon Standard Corp. It is designed for load switching, power management, and other applications requiring efficient and reliable switching performance. The device features low on-resistance and high current capability, making it suitable for a variety of power control applications.
Applications
- Load Switching
- Power Management
- Battery Management Systems
- DC-DC Converters
- Motor Control
Features
- P-Channel MOSFET: Uses P-type semiconductor material for the channel.
- Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
- High Current Capability: Capable of handling high current loads.
- Logic Level Gate Drive: Can be driven directly from logic-level signals.
- Surface Mount Technology (SMT) Package: Designed for automated assembly on printed circuit boards.
Benefits
- Efficient Switching: Low on-resistance reduces power dissipation and improves efficiency.
- High Current Handling: Suitable for applications requiring high current loads.
- Logic Level Compatibility: Simplifies interfacing with digital control circuits.
- Compact Size: The SMT package enables high-density circuit designs.
- Reliable Performance: Provides stable and consistent performance under various operating conditions.
Technical Specifications
The SSM40P03GH has a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of -40A, and a pulsed drain current (IDM) of -160A. It features a typical on-resistance (RDS(on)) of 9 mΩ at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically -1.5V. The operating temperature range is typically -55°C to +175°C. It comes in a TO-252 surface-mount package for efficient heat dissipation.