EN
  • EN
  • DE

SSM60T03GH

Part No SSM60T03GH
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-channel Enhancement-mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259565-SSM60T03GH
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM60T03GH CAD Model

Description

The SSM60T03GH is a N-Channel MOSFET manufactured by Silicon Standard Corp. It is specifically designed for high-efficiency switching applications, offering low on-resistance and fast switching capabilities. This MOSFET is well-suited for use in power management circuits and motor control applications.

Applications

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Employed in various DC-DC converter topologies for efficient power conversion.
  • Motor Control: Utilized in motor control circuits to control the speed and direction of motors.
  • Load Switching: Used to switch power to various loads, such as LEDs and other electronic components.
  • Power Management: Found in power management circuits in portable devices and other electronic systems.

Features

  • N-Channel MOSFET: Provides efficient switching capabilities for various applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • High Drain Current Capability: Capable of handling significant current levels.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying circuit design.

Benefits

  • High Efficiency: Low on-resistance ensures efficient power transfer and reduces heat dissipation.
  • Fast Response Times: Fast switching speed allows for precise control and efficient operation in dynamic applications.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with digital control circuits.
  • Reliable Operation: Designed for reliable performance in a variety of operating conditions.
  • Versatile Applications: Suitable for a wide range of applications requiring power switching and control.

Additional Details

The SSM60T03GH typically comes in a surface mount package. Its electrical characteristics, such as drain-source voltage, gate-source voltage, and drain current, should be carefully considered based on the application requirements. Refer to the Silicon Standard Corp. datasheet for comprehensive specifications, including thermal resistance, gate charge, and other relevant parameters. Proper thermal management is essential for ensuring reliable operation at high current levels.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess