EN
  • EN
  • DE

SSM9977M

Part No SSM9977M
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description DUAL N-CHANNEL ENHANCEMENT-MODE POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259662-SSM9977M
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM9977M CAD Model

Description

The SSM9977M is a P-Channel MOSFET manufactured by Silicon Standard Corp. (SSC). It's designed for load switching and power management applications, particularly in portable devices and other low-voltage systems.

Applications:

  • Load Switching: Used to control power to different sections of a circuit.
  • Power Management: Employed in power management circuits to efficiently distribute power.
  • Battery Management Systems: Implemented in battery-powered devices for efficient power control.
  • DC-DC Converters: Can be used in DC-DC converters for voltage regulation.
  • Portable Equipment: Suited for use in portable devices requiring low power consumption, such as smartphones and tablets.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry in some applications compared to N-channel MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction for improved efficiency.
  • Low Voltage Operation: Designed for operation at low voltages typical in battery-powered devices.
  • Surface Mount Package: Compact package suitable for space-constrained applications.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals, simplifying the driving circuitry.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to increased efficiency.
  • Simplified Gate Drive: Logic-level gate drive simplifies the design and reduces component count.
  • Compact Design: Small surface mount package enables the design of smaller and more portable devices.
  • Extended Battery Life: Efficient operation contributes to longer battery life in portable applications.
  • Improved Thermal Performance: Low on-resistance reduces heat generation, leading to better thermal management.

Additional Details:

The SSM9977M's RDS(on) is specified at a particular gate-source voltage (VGS). It is crucial to ensure that the VGS is within the specified range to avoid damage to the device. The gate threshold voltage (VGS(th)) indicates the voltage required to turn the MOSFET on effectively. The maximum drain current (ID) represents the maximum continuous current that the MOSFET can handle under specified conditions. The datasheet provides detailed information regarding the safe operating area (SOA) and thermal derating characteristics. ESD precautions should be taken during handling to prevent damage. Proper PCB layout is crucial to minimize parasitic inductance and resistance, which can impact switching performance and efficiency. It is recommended to use a gate resistor to limit gate current and prevent ringing. The device is typically used in conjunction with other components such as resistors, capacitors, and inductors to create a complete power management solution.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess