EN
  • EN
  • DE

49LF002B-33-4C-NHE

Part No 49LF002B-33-4C-NHE
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815637-49LF002B-33-4C-NHE
Ultra Librarian 3D Model Ultra Librarian 49LF002B-33-4C-NHE CAD Model

Description

The 49LF002B-33-4C-NHE is a 2 Mbit CMOS Flash memory device manufactured by Silicon Storage Technology (SST). It's organized as 256K x 8 and operates at 3.0-3.6V. This device features a fast read access time and low power consumption, making it suitable for a variety of embedded systems and portable applications.

Applications

  • Embedded systems: Firmware storage for microcontrollers and processors.
  • Portable devices: Memory storage in battery-powered devices like handhelds and mobile phones.
  • Consumer electronics: Code and data storage in devices like set-top boxes and digital cameras.
  • Industrial control: Program storage in programmable logic controllers (PLCs) and other industrial equipment.
  • Networking equipment: Configuration storage in routers, switches, and other network devices.

Features

  • 2 Mbit Flash memory: Provides ample storage for code and data.
  • CMOS technology: Offers low power consumption and high reliability.
  • 256K x 8 organization: Allows for easy interfacing with 8-bit microprocessors and microcontrollers.
  • 3.0-3.6V operating voltage: Compatible with a wide range of power supplies.
  • Fast read access time: Ensures quick data retrieval for real-time applications.
  • Sector Erase capability: Provides flexible memory management.
  • Endurance: High number of program/erase cycles.

Benefits

  • Reduced power consumption: Extends battery life in portable applications.
  • Improved system performance: Fast read access time enhances system responsiveness.
  • Increased reliability: CMOS technology ensures robust operation.
  • Simplified memory management: Sector Erase capability simplifies data updates.
  • Cost-effective storage solution: Provides a reliable and affordable memory option.

Technical Specifications

The 49LF002B-33-4C-NHE features a page write mode, enabling efficient data programming. It also includes a security feature to protect against unauthorized access. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments. Detailed specifications, including timing diagrams and electrical characteristics, are available in the device datasheet provided by SST.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess