EN
  • EN
  • DE

SST25LF040A

Part No SST25LF040A
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259746-SST25LF040A
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25LF040A CAD Model

Description

The SST25LF040A is a 4 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology, Inc. (SST). This memory is designed for high-performance, low-power applications, offering fast read/write speeds and a compact footprint. It is commonly used for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications:

  • Embedded Systems: Firmware storage for microcontrollers and processors.
  • Consumer Electronics: Storing configuration data in set-top boxes, DVD players, and other devices.
  • Networking Equipment: Storing boot code and configuration data in routers and switches.
  • Industrial Control: Data logging and storage in industrial control systems.
  • Medical Devices: Storing patient data and device settings in medical equipment.

Features:

  • Serial Quad I/O (SQI) Interface: High-speed serial interface for fast data transfer.
  • 4 Mbit Memory Capacity: Provides ample storage for code and data.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Small Package: Compact size for space-constrained designs.

Benefits:

  • High Performance: SQI interface allows for fast data throughput.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Interface: Serial interface reduces pin count and simplifies PCB layout.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage.

Additional Details:

The SST25LF040A operates with a supply voltage typically between 2.7V and 3.6V. The SQI interface allows for data to be transferred using four I/O lines, significantly increasing the data transfer rate compared to traditional SPI interfaces. Key specifications include the read/write cycle time, operating temperature range, and endurance (number of write cycles). SST's datasheet provides detailed electrical characteristics, timing diagrams, and programming information. The memory supports various programming modes, including page programming and sector erase. It is available in various small packages, such as SOIC and WSON, to suit different PCB requirements. Proper decoupling capacitors should be used to ensure stable operation. The SQI interface simplifies the connection to microcontrollers and processors, requiring fewer pins than parallel flash memory. This reduces the PCB area and cost. The device is designed for reliable operation over a wide temperature range, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1238 $61.8090
130+ $0.9217 $119.8210
195+ $0.8928 $174.0960
270+ $0.8639 $233.2530
350+ $0.8362 $292.6700
465+ $0.7496 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess