EN
  • EN
  • DE

SST25VF040-20-4C-QAE

Part No SST25VF040-20-4C-QAE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259759-SST25VF040-20-4C-QAE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF040-20-4C-QAE CAD Model

Description

The SST25VF040-20-4C-QAE is a 4 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). This device features a compact design, low power consumption, and fast read/write capabilities, making it suitable for a variety of embedded systems applications where non-volatile memory is required.

Applications

  • Embedded systems: Used for storing firmware, configuration data, and application code in microcontrollers and microprocessors.
  • Data loggers: Stores sensor data, timestamps, and other relevant information in data logging applications.
  • Consumer electronics: Found in devices such as MP3 players, digital cameras, and set-top boxes for storing media files and user settings.
  • Industrial control systems: Used for storing calibration data, program code, and configuration parameters in industrial automation equipment.
  • Medical devices: Stores patient data, device settings, and software code in medical instruments and equipment.

Features

  • 4 Mbit Memory Capacity: Provides 4 Mbit (512 Kbytes) of non-volatile flash memory for data storage.
  • Serial Quad I/O (SQI) Interface: Offers a high-speed serial interface for fast data transfer, using four I/O pins.
  • Fast Read/Write Speeds: Supports fast read and write operations, enabling quick data access and storage.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package, allowing for easy integration into space-constrained designs.
  • Page Program: Allows writing data in pages to improve write speeds.
  • Sector Erase and Chip Erase: Supports sector erase and chip erase operations for efficient memory management.

Benefits

  • High Performance: The SQI interface and fast read/write speeds enable high-performance data storage and retrieval.
  • Low Power Operation: The low power consumption extends battery life in portable devices and reduces overall power consumption in embedded systems.
  • Space-Saving Design: The small package size allows for easy integration into space-constrained designs.
  • Reliable Data Storage: Provides reliable non-volatile memory for storing critical data, ensuring data retention even during power outages.
  • Simplified System Design: The serial interface simplifies system design and reduces the number of I/O pins required.

Additional Details

The SST25VF040-20-4C-QAE typically operates at a voltage of 2.7V to 3.6V. Consult the SST datasheet for detailed specifications, including timing characteristics, electrical characteristics, and packaging information. Proper decoupling capacitors and pull-up resistors are often required for reliable operation. Understanding the specific memory organization and programming procedures is crucial for utilizing the device effectively. Ensure compatibility with the host microcontroller or microprocessor in terms of voltage levels and communication protocols.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess