EN
  • EN
  • DE

SST25VF080B-50-4C

Part No SST25VF080B-50-4C
Manufacturer Silicon Storage Technology, Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1018+
Reference case SOP-8
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com
Win Source Part Number 720565-SST25VF080B-50-4C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4C CAD Model

Description

The SST25VF080B-50-4C is an 8 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). It's designed for use in a variety of applications requiring non-volatile storage, including embedded systems, firmware storage, and data logging.

Applications:

  • Embedded Systems
  • Data Logging
  • Firmware Storage
  • Consumer Electronics
  • Industrial Control Systems

Features:

  • Capacity: 8 Mbit (1 MB)
  • Serial Quad I/O (SQI) Interface
  • Operating Voltage: 2.7V to 3.6V
  • Clock Frequency: Up to 50 MHz
  • Page Size: 256 Bytes
  • Sector Size: 4 KB
  • Block Size: 64 KB

Benefits:

  • High-Speed Data Transfer: The SQI interface allows for high-speed data transfer rates, improving system performance.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Small Footprint: The small package size allows for integration into space-constrained applications.
  • High Endurance: Offers high endurance, ensuring reliable data storage over a long period.
  • Simplified Interface: The serial interface simplifies board layout and reduces the number of pins required.

Additional Details:

The SST25VF080B-50-4C supports various operating modes, including standard SPI (Serial Peripheral Interface) mode for compatibility with legacy systems. It incorporates advanced security features, such as block protection and password protection, to prevent unauthorized access to the stored data. The device is available in various package options, including SOIC (Small Outline Integrated Circuit) and WSON (Wafer-level Small Outline No-Lead). It's designed for operation in a wide temperature range.

Always consult the manufacturer's datasheet for detailed specifications, application guidelines, and package information. Ensure that the appropriate voltage levels and timing requirements are met for reliable operation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4215 $50.8515
51+ $1.9869 $101.3319
78+ $1.9248 $150.1344
108+ $1.8627 $201.1716
139+ $1.8006 $250.2834
186+ $1.6144 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess