EN
  • EN
  • DE

SST28VF040A-200-4C-NHE

Part No SST28VF040A-200-4C-NHE
Manufacturer Silicon Storage Technology, Inc
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 4 MB
Win Source Part Number 1096350-SST28VF040A-200-4C-NHE
Categories Memory
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST28VF040A-200-4C-NHE CAD Model

Description

The SST28VF040A-200-4C-NHE is a 4 Mbit CMOS Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). This device is designed for high-performance, low-power applications requiring reliable non-volatile storage. It operates on a 2.7-3.6V power supply and features a fast read access time of 200 ns. The 'A' version signifies enhancements over previous generations.

Applications

  • Embedded systems for firmware and code storage.
  • Data logging and storage in industrial applications.
  • Microcontroller-based systems.
  • Consumer electronics such as portable devices.
  • Industrial control systems.

Features

  • Memory Size: 4 Mbit (512K x 8)
  • Supply Voltage: 2.7-3.6V
  • Access Time: 200 ns
  • Interface: Parallel
  • Package: 32-Pin PDIP
  • Operating Temperature: 0°C to +70°C
  • Sector Erase Capability: Allows for flexible memory management.
  • Low Power Consumption: Ideal for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data when power is off.
  • Fast Read Access: Enables quick retrieval of stored information.
  • Low Power Operation: Extends battery life in portable devices.
  • High Reliability: Ensures data integrity in demanding environments.
  • Easy Integration: Standard interface and package simplify system design.

Additional Details

The SST28VF040A-200-4C-NHE is based on SST's SuperFlash technology, providing superior performance and reliability. The device is programmed using standard parallel Flash memory programmers. The sector erase feature allows for efficient memory updates. The 32-pin PDIP package offers ease of use in prototyping and production. This memory chip is commonly used to store boot code, configuration data, and application code in a variety of embedded systems. It provides a cost-effective solution for non-volatile memory requirements. Careful power supply decoupling is recommended to ensure stable operation.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess