EN
  • EN
  • DE

SST32HF202-70-4E-L3K

Part No SST32HF202-70-4E-L3K
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description Multi-Purpose Flash (MPF) + SRAM ComboMemory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259816-SST32HF202-70-4E-L3K
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF202-70-4E-L3K CAD Model

Description

The SST32HF202-70-4E-L3K is a 2 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This NOR Flash memory offers a combination of fast read access, low power consumption, and high endurance, making it suitable for various embedded systems and portable devices.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Suitable for feature phones, smartphones, and other portable devices requiring non-volatile memory.
  • Industrial Control: Employed in industrial control systems for storing firmware and configuration settings.
  • Medical Devices: Used in medical equipment for storing calibration data and program code.
  • Automotive Applications: Can be utilized in automotive electronics for storing firmware and configuration parameters.

Features:

  • 2 Mbit NOR Flash Memory: Provides non-volatile storage capacity for code and data.
  • Fast Read Access Time: Enables quick data retrieval for efficient system operation. Specifically noted as having a 70ns access time.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • High Endurance: Supports a large number of program/erase cycles, ensuring long-term reliability.
  • Sector Erase Capability: Allows selective erasing of memory sectors for efficient memory management.
  • Serial Peripheral Interface (SPI): Facilitates easy integration with microcontrollers and other SPI-compatible devices.

Benefits:

  • Reliable Data Storage: NOR Flash technology ensures data retention even when power is removed.
  • Efficient System Performance: Fast read access time improves overall system responsiveness.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Robust Operation: High endurance ensures reliable performance over a long period.
  • Flexible Memory Management: Sector erase capability allows efficient data updates and modifications.
  • Easy Integration: SPI interface simplifies connection to various microcontrollers and processors.

Additional Details:

The SST32HF202-70-4E-L3K operates over a wide voltage range, typically from 2.7V to 3.6V. It supports various operating modes, including read, program, and erase. The device is available in a compact package, suitable for space-constrained applications. The specific package type is not readily available but should be confirmed on the device datasheet. The SST32HF202-70-4E-L3K's reliable performance and versatile features make it a suitable choice for embedded systems requiring non-volatile memory.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess