EN
  • EN
  • DE

SST37VF010-70-3C-PH

Part No SST37VF010-70-3C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Many-Time Programmable Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259834-SST37VF010-70-3C-PH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST37VF010-70-3C-PH CAD Model

Description

The SST37VF010-70-3C-PH is a 1 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). It is designed for high-performance, low-power applications requiring non-volatile storage.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Wireless Devices: Employed in wireless devices such as Bluetooth modules and Wi-Fi routers for storing network parameters.
  • Consumer Electronics: Integrated into consumer electronics devices like digital cameras and MP3 players for storing user data.
  • Industrial Control: Utilized in industrial control systems for storing program code and calibration settings.
  • Medical Devices: Used in medical devices for storing patient data and device configuration.

Features

  • Memory Size: 1 Mbit (128K x 8) organization.
  • Access Time: 70 ns access time for fast data retrieval.
  • Supply Voltage: 2.7V - 3.6V operating voltage.
  • Low Power Consumption: Low active and standby current for energy-efficient operation.
  • Sector Erase: Supports sector erase for flexible memory management.
  • Write Protection: Hardware write protection to prevent accidental data corruption.
  • Package: Available in a PDIP or PLCC package.

Benefits

  • High Performance: Fast access time enables quick data access, enhancing system performance.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Reliable: Designed for high endurance and data retention, ensuring data integrity.
  • Flexible: Sector erase capability allows for efficient memory management.
  • Secure: Write protection feature prevents unauthorized data modification.

Additional Details

The SST37VF010-70-3C-PH uses SST's SuperFlash technology for high reliability and endurance. It offers a cost-effective solution for non-volatile memory storage in a wide range of applications. The device is available in various package options to suit different board layouts.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess