EN
  • EN
  • DE

SST37VF010

Part No SST37VF010
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Many-Time Programmable Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259833-SST37VF010
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST37VF010 CAD Model

Description

The SST37VF010 is a 1 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). It is designed for low-power, high-performance applications requiring non-volatile storage.

Applications

  • Embedded Systems
  • Data Logging
  • Storage of Configuration Data
  • Firmware Storage
  • Portable Electronic Devices

Features

  • 1 Mbit (128K x 8) Memory Organization
  • Single Voltage Read/Write Operation: 2.7-3.6V
  • Superior Reliability with SST’s Proprietary, High Performance SuperFlash® Technology
  • Low Power Consumption: Active Read Current - 15 mA (typical), Standby Current - 3 μA (typical)
  • Fast Read Access Time: 70 ns (typical)
  • Fast Erase and Byte-Program: Sector-Erase - 18 ms (typical), Chip-Erase - 18 ms (typical), Byte-Program - 14 μs (typical)
  • Endurance: 100,000 Cycles (typical)
  • Data Retention: >100 Years
  • Package Options: 32-Pin PLCC, 32-Pin TSOP

Benefits

  • Low Power Consumption: Extremely low active and standby currents make it ideal for battery-powered applications.
  • Fast Access Times: Quick read access speeds ensure rapid data retrieval for optimal system performance.
  • High Endurance: Withstands a large number of write/erase cycles, ensuring long-term data integrity.
  • Reliable Data Storage: SuperFlash® technology provides superior data retention and reliability in harsh environments.
  • Flexible Sector Erase: Sector erase capability allows for efficient memory management and selective data updates.

Additional Details

The SST37VF010 utilizes SST's SuperFlash technology, which provides exceptional reliability and performance. It offers a cost-effective solution for embedded systems requiring non-volatile memory. The device is available in various package options to suit different application requirements. It's essential to consult the datasheet for specific operating conditions, timing diagrams, and application notes.

Key Specifications include: Operating Temperature: -40°C to +85°C, Supply Voltage: 2.7V to 3.6V, Write/Erase Cycles: 100,000 (typical), Data Retention: >100 years.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4301 $58.3224
58+ $1.9947 $115.6926
90+ $1.9323 $173.9070
124+ $1.8699 $231.8676
160+ $1.8076 $289.2160
214+ $1.6205 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess