EN
  • EN
  • DE

SST89C58-33-C-PI

Part No SST89C58-33-C-PI
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260012-SST89C58-33-C-PI
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C58-33-C-PI CAD Model

Description

The SST89C58-33-C-PI is a high-performance 8-bit microcontroller based on the 8051 architecture, manufactured by Silicon Storage Technology (SST). It integrates a large flash memory, SRAM, and various peripherals, making it suitable for a wide range of embedded applications.

Applications:

  • Industrial Control: Used in industrial control systems for automation and monitoring.
  • Motor Control: Employed in motor control applications for controlling speed and position.
  • Consumer Electronics: Integrated into home appliances, remote controls, and other consumer devices.
  • Instrumentation: Utilized in measurement and instrumentation equipment.
  • Security Systems: Found in security and access control systems.

Features:

  • 8051 Architecture: Based on the industry-standard 8051 microcontroller core.
  • 32 KB Flash Memory: Includes 32 KB of on-chip flash memory for program storage.
  • 1 KB SRAM: Features 1 KB of on-chip static RAM for data storage.
  • UART, SPI, I2C: Equipped with serial communication interfaces for interfacing with peripherals.
  • Timers/Counters: Includes multiple timers and counters for timing and counting applications.

Benefits:

  • High Performance: Fast processing speed enables efficient execution of complex tasks.
  • Large Memory Capacity: Ample flash and SRAM provide sufficient storage for program and data.
  • Versatile Peripherals: Serial interfaces and timers/counters facilitate integration with various peripherals.
  • Easy Programming: Compatible with standard 8051 development tools.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details:

The SST89C58-33-C-PI operates at a clock frequency of up to 33 MHz and supports a wide range of operating voltages. It includes multiple I/O ports for interfacing with external devices. The microcontroller features a power-down mode for minimizing power consumption in battery-powered applications. It is commonly used in industrial control, motor control, and consumer electronics applications. The SST89C58-33-C-PI includes a watchdog timer to prevent system lock-up. The on-chip flash memory can be programmed and erased in-system, allowing for easy firmware updates. The UART, SPI, and I2C interfaces facilitate communication with a variety of peripherals, such as sensors, displays, and communication modules. The microcontroller is available in a variety of packages, offering flexibility in system design. The SST89C58-33-C-PI is a reliable and versatile microcontroller for a wide range of embedded applications. The strong feature set, combined with the established 8051 architecture, makes it a popular choice for embedded system designers. The ability to reprogram the flash memory in-system allows for flexible development and easy updates to the application code.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess