EN
  • EN
  • DE

SST89E52RD2-40-C-TQJE

Part No SST89E52RD2-40-C-TQJE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260018-SST89E52RD2-40-C-TQJE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E52RD2-40-C-TQJE CAD Model

Description

The SST89E52RD2-40-C-TQJE is a high-performance 8-bit microcontroller from Silicon Storage Technology (SST). It's based on the industry-standard 8051 architecture but incorporates SST's SuperFlash® technology for in-system programmability (ISP) and in-application programmability (IAP). This allows for convenient firmware updates and customization without removing the device from the system. It's designed for a wide range of embedded applications, including consumer electronics, industrial control, and communication systems.

Applications

  • Consumer electronics
  • Industrial control
  • Communication systems
  • Motor control
  • Security systems

Features

  • 8051-compatible architecture
  • 64 KB on-chip SuperFlash® memory
  • 1280 bytes of RAM
  • Three 16-bit timer/counters
  • Full-duplex UART
  • Programmable watchdog timer
  • In-System Programming (ISP)
  • In-Application Programming (IAP)

Benefits

  • Simplifies firmware updates and customization with ISP and IAP.
  • Provides ample memory for code and data storage.
  • Offers versatile connectivity with the UART and timer/counters.
  • Enhances system reliability with the watchdog timer.
  • Reduces development time and cost with the familiar 8051 architecture.

Additional Details

The SST89E52RD2-40-C-TQJE microcontroller offers a cost-effective and efficient solution for embedded systems requiring flexible programming and high performance. The SuperFlash® technology provides a robust and reliable means for storing and updating program code. The on-chip RAM provides sufficient storage for data and variables. The UART and timer/counters enable communication with other devices and systems. The watchdog timer enhances system reliability by detecting and recovering from software errors. The device is available in a TQFP (Thin Quad Flat Package) for surface-mount assembly. It operates at up to 40 MHz clock frequency. The operating voltage ranges from 2.7V to 5.5V.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess