EN
  • EN
  • DE

2N7002KB

Part No 2N7002KB
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Hard To Find
Description Main Product Characteristics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1124232-2N7002KB
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002KB CAD Model

Description

The 2N7002KB is a small signal MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Silikron Semiconductor Co., LTD. It's a commonly used N-channel enhancement mode transistor designed for low voltage, low current switching applications. The 'KB' suffix often indicates a specific package type, which in this case likely refers to a SOT-23 or similar small surface mount package.

Applications:

  • Low-side switching: Controlling the ground connection of a load.
  • Small signal amplification: Amplifying weak signals in preamplifier stages.
  • Level shifting: Converting logic levels between different voltage domains.
  • Load switching for LEDs: Controlling the current flow to LEDs.
  • DC-DC converters: Used in switching regulators for voltage conversion.
  • Battery-powered devices: Suitable for applications where low power consumption is crucial.

Features:

  • N-Channel Enhancement Mode: Requires a positive gate voltage to turn on.
  • Low Threshold Voltage: Requires a small gate voltage to start conducting.
  • Fast Switching Speed: Allows for efficient switching at high frequencies.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation when the transistor is on.
  • Small SOT-23 Package: Ideal for space-constrained applications.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Efficient Switching: Low on-resistance minimizes power loss, leading to higher efficiency.
  • Simple Driving Circuitry: Low threshold voltage simplifies the driving requirements.
  • Space-Saving Design: Small package enables compact circuit designs.
  • Versatile Application: Suitable for a wide range of low-power switching applications.
  • Cost-Effective Solution: Provides a reliable and affordable switching solution.

Additional Details:

The 2N7002KB typically has a drain-source voltage (VDS) rating of around 60V and a continuous drain current (ID) rating of a few hundred milliamperes. The gate-source voltage (VGS) rating is typically around ±20V. The threshold voltage (VGS(th)) is typically in the range of 1V to 3V. The on-resistance (RDS(on)) is a key parameter that determines the power dissipation when the transistor is switched on; lower RDS(on) values are desirable. It is crucial to consult the manufacturer's datasheet for the exact specifications and operating conditions. The SOT-23 package is a small surface mount package that allows for high-density circuit board assembly. Proper thermal management techniques may be required in certain high-current applications to prevent overheating. The 2N7002KB is often used as a logic-level MOSFET, meaning it can be directly driven by logic signals from microcontrollers or other digital circuits.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess