EN
  • EN
  • DE

SSF2418E-HF

Part No SSF2418E-HF
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SilikrON Semiconductor Co.,LTD.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838773-SSF2418E-HF
Ultra Librarian 3D Model Ultra Librarian SSF2418E-HF CAD Model

Description

The SSF2418E-HF is a MOSFET from Silikron Semiconductor Co., LTD, designed for various power switching applications. The HF designation likely indicates that the component is Halogen-Free.

Applications

  • DC-DC Converters
  • Motor Drives
  • Power Tools
  • Battery Chargers
  • LED Lighting
  • Power Supplies

Features

  • MOSFET Technology: Enhances switching efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses. Specific RDS(on) values can be found in the datasheet.
  • Fast Switching Speed: Reduces switching losses.
  • High Avalanche Energy: Provides robustness and reliability.
  • Halogen-Free (HF): Compliant with environmental regulations.
  • Various Package Options: Available in packages such as TO-251 and TO-252.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to higher efficiency.
  • Reliable Performance: Designed for robust and reliable operation.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.
  • Compact Design: Available in small form-factor packages.
  • Simplified System Design: Easy to implement in various circuits.

Additional Details

The SSF2418E-HF's specific voltage and current ratings, as well as RDS(on) values, are available in the official datasheet from Silikron Semiconductor Co., LTD. It's crucial to consult the datasheet for design and application details. Proper thermal management, including adequate heatsinking, is required to ensure reliable operation. The Halogen-Free (HF) characteristic makes it suitable for applications where environmental compliance is important.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,097 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess