EN
  • EN
  • DE

SSF4604

Part No SSF4604
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Electronic Wholesale
Description High Power and current handing capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1259279-SSF4604
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSF4604 CAD Model

Description

The SSF4604 is an N-Channel enhancement mode power MOSFET manufactured by Silikron Semiconductor Co., LTD. It's designed for a variety of switching applications, offering efficient power control and fast switching speeds.

Applications:

  • DC-DC converters
  • Motor control
  • Power management in portable devices
  • LED lighting
  • Load switching

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Avalanche rated
  • RoHS compliant

Benefits:

  • High efficiency in switching applications due to low RDS(on), minimizing power loss.
  • Reduced switching losses due to fast switching speed.
  • Simplified gate drive requirements due to low gate charge.
  • Robust performance in demanding applications due to avalanche rating.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SSF4604's low on-resistance is a key characteristic, as it directly impacts the power dissipation within the MOSFET. A lower RDS(on) translates to less heat generated during operation, allowing for higher current handling and improved overall efficiency. The avalanche rating indicates the MOSFET's ability to withstand transient voltage spikes, providing added protection against overvoltage conditions. The specific voltage and current ratings, as well as the package type (e.g., TO-252, SO-8), are critical parameters to consider when selecting the SSF4604 for a particular application. Always consult the datasheet for detailed specifications and application notes to ensure proper design and operation. The MOSFET's gate threshold voltage (VGS(th)) is another important parameter, as it determines the voltage required to turn the device on. Proper gate drive circuitry is essential to ensure that the MOSFET switches efficiently and reliably.

Power MOSFETs like the SSF4604 are controlled by the voltage applied to the gate terminal. Applying a voltage greater than the threshold voltage creates a channel between the drain and source terminals, allowing current to flow. The amount of current is proportional to the gate voltage and the device's transconductance. Careful consideration of the gate drive requirements, thermal management, and voltage/current ratings is essential for optimal performance and reliability in any application using the SSF4604.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess