Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Package Tray
RF Family/Standard Navigation
Protocol GPS
Sensitivity -165dBm
Serial Interfaces UART
Antenna Type Integrated, Ceramic Patch
Voltage - Supply 2.8V ~ 4.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 13-SMD Module
MSL Level 3 (168 Hours)
Other Names S2-105R0-Z185Q,3781-SIM39EA,S2-105R0
Standard Package 200
Win Source Part Number 972302-SIM39EA
Ultra Librarian 3D Model Ultra Librarian SIM39EA CAD Model

Description

The SIMCom Wireless Solutions Limited SIM39EA is an RF transceiver module that is designed for GPS navigation.

  • Package: Tray
  • Standard Package Quantity: 200
  • Antenna Type: Integrated Ceramic Patch
  • Sensitivity: -165dBm
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package/Case: 13-SMD Module

You May Also Be Interested in

Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234
Microchip Technology
RF TXRX MODULE 802.15.4 / 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 57-Pin SMD T/R
Lowest to $79.0446
ECAD model for ATZB-A24-U0BR
Decawave Limited
RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $65.0000
ECAD model for DWM1000
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation GLONASS, GPS, GNSS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for UC20GD-128-STD
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $76.2407
ECAD model for EC25EUXGR-128-SGNS
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Digi International
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 528MHz Surface Mount
Need more? Email Us
ECAD model for CC-MX-JN7A-Z1
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for MRF24WB0MA/RMA0A
Digi International
RF TXRX MOD ISM<1GHZ WIRE ANT TH / General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole
Need more? Email Us
ECAD model for XBP9B-DMWT-002

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3182 $88.6364
3+ $36.3637 $109.0911
5+ $35.2273 $176.1365
6+ $34.0910 $204.5460
8+ $32.9546 $263.6368
11+ $29.5455 $325.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,204 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention