Products specifications Report Issue?

Win Source Part Number 2001427-SIM7000E
Win Source Part Number Cross
Manufacturer SIMCom Wireless Solutions Limited
Category RF and Wireless RF Transceiver Modules and Modems
Series SIM7000
Package Tray
Product Status Active
Protocol Cat-M, Cat-NB, EDGE, GPRS, LPWA
Frequency 900MHz, 1.8GHz
Data Rate 375kbps
Serial Interfaces ADC, I²C, PCM, UART, USB
Ultra Librarian 3D Model Ultra Librarian SIM7000E CAD Model

Description

The SIM7000 is an RF transceiver module and modem manufactured by SIMCom Wireless Solutions Limited.

  • Frequency: 900MHz, 1.8GHz
  • Protocols: Cat-M, Cat-NB, EDGE, GPRS, LPWA
  • Data Rate: 375kbps
  • Interfaces: ADC, I²C, PCM, UART, USB
  • Status: Active

You May Also Be Interested in

Dialog Semiconductor GmbH
RX TXRX MOD WIFI SURFACE MOUNT / WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Need more? Email Us
ECAD model for SC14SPNODE SF01T
U-blox
RX TXRX MODULE CELL CAST IOT SMD / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-02
U-blox
RX TXRX MODULE CELL IOT NB1 BA / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N200-02B
Silicon Labs
RX TXRX MODULE SURFACE MOUNT / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $5.7382
ECAD model for MGM13P12F512GE-V2
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XB3-24Z8UM-J
STMicroelectronics
RX TXRX MOD U.FL SURFACE MOUNT / Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for SPSGRFC-868
Semtech Corporation
RX TXRX MOD ISM < 1GHZ U.FL TH / General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole
Need more? Email Us
ECAD model for SX1276MB1MAS
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SPWF01SA.11

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.7576 $175.7576
2+ $157.5758 $315.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,987 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention