EN
  • EN
  • DE

SIM7060G S2-107XB-Z235B-Z2358

Part No SIM7060G S2-107XB-Z235B-Z2358
Manufacturer Simcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209447-SIM7060G S2-107XB-Z235B-Z2358
Categories Custom Parts
Manufacturer Simcom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM7060G S2-107XB-Z235B-Z2358 CAD Model

Description

The SIM7060G S2-107XB-Z235B-Z2358 is a Cat-M and NB-IoT module designed for a wide range of IoT applications. This module provides reliable connectivity and is optimized for low power consumption, making it suitable for battery-powered devices.

Applications

  • Smart Metering
  • Asset Tracking
  • Remote Monitoring
  • Smart Agriculture
  • Wearable Devices

Features

  • Cat-M/NB-IoT Connectivity: Supports LTE Cat-M1 and NB-IoT technologies for optimized IoT communication.
  • Low Power Consumption: Designed for battery-powered applications with ultra-low power modes.
  • GNSS Support: Integrated GNSS receiver for location tracking.
  • Compact Size: Small form factor for easy integration into various devices.
  • Wide Temperature Range: Operates in a wide temperature range, suitable for industrial applications.
  • Multiple Interfaces: Supports UART, USB, and other interfaces for flexible connectivity.
  • Firmware Update Over-The-Air (FOTA): Allows remote firmware updates for easy maintenance.
  • Security Features: Includes security features for data protection and secure communication.

Benefits

  • Extended Battery Life: Low power consumption ensures longer battery life for IoT devices.
  • Reliable Connectivity: Cat-M/NB-IoT technologies provide reliable and stable connectivity in various environments.
  • Accurate Location Tracking: Integrated GNSS enables accurate location tracking for asset management and other location-based services.
  • Easy Integration: Compact size and multiple interfaces simplify integration into various IoT devices.
  • Remote Management: FOTA allows remote firmware updates for easy maintenance and management of deployed devices.

Additional Details

The SIM7060G module supports various frequency bands, making it suitable for global deployment. It complies with regulatory requirements and is certified for use in different regions. The module's low power consumption and reliable connectivity make it an ideal choice for IoT applications that require long battery life and stable communication.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess