EN
  • EN
  • DE

SIM7500E S2-10716-Z1W26

Part No SIM7500E S2-10716-Z1W26
Manufacturer Simcom
Description SIM7500E Multi-Band LTE-FDD/GSM module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218177-SIM7500E S2-10716-Z1W26
Categories Custom Parts
Manufacturer Simcom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM7500E S2-10716-Z1W26 CAD Model

Description

The Simcom SIM7500E S2-10716-Z1W26 is an LTE Cat 4 module that supports LTE-TDD/LTE-FDD/HSPA+/UMTS/GSM/GPRS/EDGE networks. This module is designed for applications requiring high-speed data connectivity and supports a wide range of functionalities including voice, SMS, and data transmission.

Applications:

  • Asset tracking
  • Telematics
  • Industrial IoT (IIoT)
  • Smart metering
  • Remote monitoring
  • Security systems

Features:

  • LTE Cat 4: Supports downlink speeds up to 150Mbps and uplink speeds up to 50Mbps.
  • Multi-Band Support: Compatible with a wide range of LTE, HSPA+, UMTS, GSM, GPRS, and EDGE frequencies.
  • GNSS Support: Integrated GPS, GLONASS, and BeiDou receivers for positioning.
  • Voice Support: Supports voice calls over LTE (VoLTE) and traditional voice calls.
  • SMS Support: Enables sending and receiving of SMS messages.
  • Multiple Interfaces: Includes USB, UART, and GPIO interfaces for connectivity and control.
  • Compact Size: Designed for easy integration into compact devices.

Benefits:

  • High-Speed Connectivity: Enables fast data transfer for bandwidth-intensive applications.
  • Global Compatibility: Operates on a wide range of network frequencies, making it suitable for global deployment.
  • Accurate Positioning: Integrated GNSS receiver provides accurate location information.
  • Versatile Functionality: Supports voice, SMS, and data transmission for a variety of applications.
  • Easy Integration: Compact size and multiple interfaces simplify integration into existing systems.
  • Reliable Performance: Designed for reliable operation in harsh environments.

Additional Details:

The SIM7500E module supports various protocols, including TCP/IP, UDP, HTTP, and FTP. It also features a built-in SIM card holder and supports both analog and digital audio interfaces. Its low power consumption makes it suitable for battery-powered applications. The module's firmware can be updated over the air (OTA), ensuring that it always has the latest features and security patches. It is certified by various regulatory bodies, ensuring compliance with industry standards.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess