EN
  • EN
  • DE

SESD3Z12V

Part No SESD3Z12V
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092342-SESD3Z12V
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESD3Z12V CAD Model

Description

The SESD3Z12V is a transient voltage suppression (TVS) diode manufactured by SINO-IC. It is designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. This diode provides a fast response time and low clamping voltage, making it suitable for a wide range of applications.

Applications

  • Mobile Phones: Protection of I/O ports, such as USB and audio jacks, from ESD damage.
  • Tablets: Safeguarding against voltage transients in power and data lines.
  • Wearable Devices: Protection of sensitive components in smartwatches and fitness trackers.
  • Consumer Electronics: Protecting interface ports in TVs, DVD players, and gaming consoles.
  • Automotive Electronics: ESD protection for automotive control units (ECUs) and infotainment systems.

Features

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to ESD strikes and other transient voltages.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications, such as mobile devices.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.
  • Surface Mount Device (SMD): Easy to assemble on printed circuit boards.

Benefits

  • Improved System Reliability: Protects electronic devices from ESD and voltage transients, increasing their lifespan.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges, minimizing disruptions.
  • Cost Savings: Avoids costly repairs and replacements of damaged components due to ESD events.
  • Enhanced Signal Integrity: Low capacitance ensures signal quality in high-speed data applications.
  • Compact and Efficient Design: Small package size allows for efficient use of board space.

Additional Details

The SESD3Z12V typically comes in a SOD-323 package. It has a reverse standoff voltage of 12V. For optimal performance and protection, it is essential to consult the manufacturer's datasheet for specific electrical characteristics, including clamping voltage, peak pulse current, and capacitance. Proper selection and placement of the TVS diode are crucial for effective ESD protection.

This component is specifically designed to protect sensitive electronics from the harmful effects of ESD and other voltage transients. Therefore, it is an important component for ensuring the robustness and durability of electronic devices across various industries.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0339 $50.0025
3,600+ $0.0278 $100.0800
5,560+ $0.0270 $150.1200
7,665+ $0.0261 $200.0565
9,925+ $0.0252 $250.1100
13,275+ $0.0226 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,265 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess