EN
  • EN
  • DE

SH69P43K

Part No SH69P43K
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320599-SH69P43K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH69P43K CAD Model

Description

The SH69P43K is an 8-bit microcontroller from Sino Wealth's SH69P series, designed for a wide range of embedded applications. It offers a combination of low power consumption, integrated peripherals, and cost-effectiveness, making it suitable for various consumer electronics and industrial control systems.

Applications

  • Remote controls for TVs, DVD players, and other consumer electronics.
  • Small household appliances, such as coffee makers, electric kettles, and blenders.
  • Toys and educational kits.
  • Security systems, including basic alarm panels and sensors.
  • LED lighting control, including dimming and color mixing.

Features

  • 8-bit CPU core: Provides sufficient processing power for basic control and monitoring tasks.
  • Flash memory: Allows for program storage and easy firmware updates.
  • SRAM: Provides temporary data storage for program execution.
  • GPIO ports: Offer flexible connectivity to external devices, such as sensors, buttons, and LEDs.
  • Timers: Can be used for timing events, generating PWM signals, and other timing-related functions.
  • PWM outputs: Enable precise control of motor speed, LED brightness, and other analog-like functions.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to measure analog signals from sensors.
  • Low-Voltage Reset (LVR): Protects the microcontroller from malfunctions due to voltage drops.
  • Watchdog Timer (WDT): Prevents system crashes by resetting the microcontroller if the program becomes unresponsive.

Benefits

  • Low cost: Provides a competitive solution for price-sensitive applications.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, minimizing board size and cost.
  • Flexible I/O: Allows easy interfacing with a variety of sensors and actuators.
  • Reliable operation: Includes features like LVR and WDT to ensure stable performance.

The integrated ADC is particularly useful for applications that require sensor input, such as temperature monitoring or light level detection. The PWM outputs allow for precise control of motors, LEDs, and other devices. The SH69P43K is designed for ease of programming and integration into a wide range of embedded systems. For detailed specifications, including memory size, clock speed, ADC resolution, and I/O pin configurations, designers should consult the official datasheet provided by Sino Wealth. Careful review of the datasheet ensures proper integration and optimal performance in the target application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess