EN
  • EN
  • DE
  • IT

SM4301PSKC-TRG

Part No SM4301PSKC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838046-SM4301PSKC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4301PSKC-TRG CAD Model

Description

The SM4301PSKC-TRG is a P-Channel enhancement mode MOSFET from Sinopower, designed for power management applications requiring efficiency and compactness.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems (BMS)
  • DC-DC Converters

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation.
  • Fast Switching Speed: Efficient operation in high-frequency circuits.
  • Small Footprint: Suitable for compact designs.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes conduction losses, improving system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation for cooler operation and reliability.
  • Compact Integration: Small footprint allows integration into space-constrained applications.
  • Simplified Circuitry: P-Channel configuration simplifies gate drive circuitry.

Additional Details:

The SM4301PSKC-TRG typically features a low gate threshold voltage, making it easy to drive with low-voltage logic signals. It's designed to withstand a degree of electrostatic discharge (ESD), enhancing its robustness. Specific RDS(on) and gate charge characteristics may vary with operating conditions but are generally optimized for high efficiency. Consult the datasheet for precise electrical characteristics, thermal resistance, and safe operating area. It's often available in surface mount packages.

You May Also Be Interested in

REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.7684
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,346 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess