EN
  • EN
  • DE

SP1485EMN

Part No SP1485EMN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Enhanced Low Power Half-Duplex RS-485 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256863-SP1485EMN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP1485EMN CAD Model

Description

The SP1485EMN is a half-duplex RS-485 transceiver from Sipex Corporation (now Exar Corporation). It's designed for robust communication in noisy industrial environments. It provides reliable data transmission and reception over long distances.

Applications

  • Industrial Networks: Used in RS-485 networks for industrial control systems.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems.
  • Motor Control: Integrated into motor control systems for communication between controllers and drives.
  • Point-of-Sale Systems: Used in POS systems for communication between terminals and peripherals.
  • Remote Monitoring: Employed in remote monitoring systems for data acquisition and control.

Features

  • Half-Duplex RS-485 Transceiver: Supports half-duplex communication over RS-485.
  • Single 5V Supply: Operates from a single 5V power supply.
  • High Data Rate: Supports data rates up to 10 Mbps.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the driver output from short circuits.
  • Low Power Consumption: Minimizes power consumption.

Benefits

  • Robust Communication: Provides reliable communication in noisy environments.
  • Long-Distance Transmission: Supports data transmission over long distances.
  • Easy Integration: Single 5V supply simplifies integration into existing systems.
  • Reliable Operation: Built-in protection features enhance reliability.
  • Cost-Effective: Provides a balance of performance and cost.

Technical Specifications

The SP1485EMN operates from a single 5V supply and supports data rates up to 10 Mbps. It features thermal shutdown and short-circuit protection to enhance reliability. The device is typically packaged in an 8-pin SOIC or MSOP package. It's designed to operate over a wide temperature range. More detailed specifications can be found in the device datasheet.

This RS-485 transceiver is designed to meet industry standards for reliability and performance, making it a suitable choice for various industrial and commercial communication applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess