EN
  • EN
  • DE

SP2026-2EN

Part No SP2026-2EN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +2.7V to +5.5V USB Power Control Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256879-SP2026-2EN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP2026-2EN CAD Model

Description

The SP2026-2EN is a RS-232 transceiver IC manufactured by Sipex Corporation (now Exar Corporation). It's designed to meet the EIA/TIA-232 and V.28/V.24 communication standards, providing the necessary voltage level conversion between UART (Universal Asynchronous Receiver/Transmitter) signals and RS-232 voltage levels. This allows microcontrollers and other digital devices to communicate with RS-232 compatible devices, such as computers, modems, and other peripherals.

Applications:

  • Serial Communication: Enables RS-232 communication between microcontrollers and external devices.
  • Computer Peripherals: Used in devices that connect to computers via serial ports, such as printers and scanners.
  • Industrial Control Systems: Provides RS-232 connectivity for industrial automation and control equipment.
  • Data Acquisition Systems: Used in data loggers and other data acquisition devices for serial communication.
  • Embedded Systems: Allows embedded systems to communicate with RS-232 compatible devices.

Features:

  • Meets EIA/TIA-232 Standards: Complies with RS-232 communication standards.
  • Single Chip Solution: Integrates the necessary drivers and receivers for RS-232 communication.
  • Low Power Consumption: Designed for low-power applications.
  • Multiple Transceivers: Contains multiple transmitters and receivers in a single package.
  • Small Package Options: Available in various small package options for space-constrained applications.

Benefits:

  • Simplified Design: Reduces the number of components needed for RS-232 communication.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Compact Design: Small package options allow for use in space-constrained environments.
  • Reliable Communication: Ensures reliable RS-232 communication.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-232 interfacing.

Technical Specifications:

  • Number of Transmitters: 2
  • Number of Receivers: 2
  • Data Rate: Up to 230 kbps
  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP, SOIC

The SP2026-2EN is available in various package options including DIP and SOIC. This RS-232 transceiver offers a reliable and efficient solution for interfacing microcontrollers and other digital devices with RS-232 compatible equipment.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Lowest to $20.1698
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess