EN
  • EN
  • DE

SP202EET/TR

Part No SP202EET/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High-Performance RS-232 Line Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256885-SP202EET/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP202EET/TR CAD Model

Description

The SP202EET/TR is an RS-232 transceiver from Sipex Corporation, now MaxLinear. This transceiver is designed for portable and battery-powered applications, offering low power consumption and meeting all EIA/TIA-232 and V.28/V.24 specifications. It operates from a single 5V power supply and supports data rates up to 120 kbps.

Applications:

  • Notebook Computers: RS-232 serial communication in laptops.
  • Subnotebooks: Compact devices requiring low-power RS-232.
  • Palmtop Computers: PDAs and other handheld devices.
  • Battery-Powered Systems: Devices where low power consumption is essential.
  • Printers: Serial communication interface.
  • Modems: Connecting to serial communication ports.
  • Data Cables: RS-232 to USB converters.

Features:

  • Meets All EIA/TIA-232 and V.28/V.24 Specifications: Ensures compatibility with standard RS-232 interfaces.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Single 5V Power Supply: Operates from a single 5V supply voltage.
  • High Data Rate: Supports data rates up to 120 kbps.
  • Two Transmitters and Two Receivers: Allows for full-duplex communication.
  • Small Footprint: Available in TSSOP and SOIC packages for space-constrained applications.
  • Interoperable with RS-232: Compatible with existing RS-232 devices.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Reliable Communication: Complies with industry standards for reliable RS-232 communication.
  • Easy to Use: Compatible with existing RS-232 infrastructure.
  • Compact Design: Small footprint allows for use in portable devices.

Additional Details:

The SP202EET/TR utilizes charge pump circuitry to generate the necessary ±10V RS-232 voltage levels from the single 5V supply. It typically requires external capacitors for charge pump operation. The TR suffix usually indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
STMicroelectronics
Lowest to $20.1698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5943 $59.4300
240+ $0.4876 $117.0240
370+ $0.4724 $174.7880
510+ $0.4571 $233.1210
655+ $0.4419 $289.4445
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess