EN
  • EN
  • DE

SP3220EBEA

Part No SP3220EBEA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed +3.0V to +5.5V RS-232 Driver/Receiver Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257097-SP3220EBEA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian SP3220EBEA CAD Model

Description

The SP3220EBEA is a transceiver manufactured by Sipex Corporation, designed for RS-232 communication. This device is commonly used to convert single-ended RS-232 signals to differential signals suitable for transmission over longer distances and noisy environments.

Applications:

  • RS-232 Serial Communication: Used in applications requiring serial data transfer, such as connecting computers to peripherals, industrial equipment, and communication devices.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for reliable communication between the terminal and various peripherals.
  • Industrial Automation: Employed in industrial control systems for connecting PLCs, HMIs, and other devices to a central control unit.
  • Diagnostic Equipment: Found in diagnostic tools used in automotive, medical, and other industries for communicating with electronic devices.
  • Embedded Systems: Utilized in various embedded systems requiring RS-232 communication capabilities.

Features:

  • RS-232 Standard Compliance: Meets the specifications of the RS-232 communication standard, ensuring compatibility with other RS-232 devices.
  • Single Chip Solution: Integrates all the necessary components for RS-232 communication into a single integrated circuit, simplifying design and reducing board space.
  • Built-in Charge Pump: Generates the necessary voltage levels for RS-232 communication from a single 3.3V or 5V power supply, eliminating the need for additional power supplies.
  • High Data Rate: Supports data rates up to 250 kbps, allowing for fast and reliable data transfer.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Enhanced ESD Protection: Provides robust electrostatic discharge (ESD) protection to prevent damage from static electricity.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Reliable Communication: Ensures reliable data transfer over RS-232 connections, even in noisy environments.
  • Simplified Design: Reduces design complexity by integrating all the necessary components into a single chip.
  • Reduced Board Space: Enables smaller and more compact designs due to the integrated nature of the device and small package options.
  • Lower Power Consumption: Extends battery life in portable applications and reduces overall power consumption in other applications.
  • Enhanced Protection: Protects against ESD damage, increasing the reliability and longevity of the system.
  • Cost-Effective: Provides a cost-effective solution for RS-232 communication compared to discrete component implementations.

Additional Details:

The SP3220EBEA transceiver typically requires a single 3.3V or 5V power supply for operation. It incorporates a charge pump to generate the ±10V voltage levels required for RS-232 communication. The device includes transmitter and receiver circuits, as well as ESD protection circuitry. It is available in various package options, including SOIC and TSSOP.

The SP3220EBEA is designed to meet the requirements of various RS-232 communication applications and is a reliable and cost-effective solution for converting single-ended signals to differential signals for robust data transmission.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Panasonic
Lowest to $26.8133
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess