EN
  • EN
  • DE

SP3232BEA

Part No SP3232BEA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257183-SP3232BEA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3232BEA CAD Model

Description

The SP3232BEA is a RS-232 transceiver IC manufactured by Sipex Corporation (now part of Exar Corporation). It is a 3.0V powered device designed for serial communication applications, providing a reliable and efficient interface between a microcontroller or other digital device and an RS-232 serial port. This transceiver integrates charge pump capacitors, enabling operation from a single 3.0V to 5.5V power supply.

Applications:

  • Laptop Computers
  • Palmtop Computers
  • PDAs (Personal Digital Assistants)
  • Cellular Phones
  • Serial Peripherals
  • Modems

Features:

  • Meets or Exceeds TIA/EIA-232 Standards: Ensures compatibility with standard RS-232 serial communication protocols.
  • Low Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.
  • Single 3.0V to 5.5V Power Supply: Operates from a single power supply, simplifying power supply design.
  • Integrated Charge Pump: Generates the required RS-232 voltage levels from the single power supply.
  • Data Rate up to 250 kbps: Supports data rates up to 250 kbps.
  • Small Package Size: Available in small surface mount packages, saving board space.

Benefits:

  • Simplified Design: Integrated charge pump simplifies the design of RS-232 interfaces.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Communication: Meets industry standards for reliable RS-232 communication.
  • Compact Size: Saves board space in space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for RS-232 communication.

Additional Details:

The SP3232BEA typically includes two transmitters and two receivers, allowing for full-duplex communication. The internal charge pump generates the positive and negative voltage levels required for RS-232 signaling, eliminating the need for external power supplies. The transceiver also includes protection circuitry to prevent damage from electrostatic discharge (ESD). The input voltage range and output voltage levels are compliant with the RS-232 standard. Always consult the datasheet for specific electrical characteristics, timing diagrams, and application guidelines. The device is generally available in surface mount packages such as SOIC and TSSOP.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Altera
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess