EN
  • EN
  • DE

SP3243EEATR

Part No SP3243EEATR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994374-SP3243EEATR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP3243EEATR CAD Model

Description

The SP3243EEATR is a 3.3V low power transceiver solution for RS-232 serial communication. It is designed to meet the needs of portable and power-sensitive applications by minimizing power consumption while maintaining reliable data transmission.

Applications:

  • Notebook Computers: Serial communication ports for connecting peripherals.
  • Handheld Devices: PDAs, smartphones, and other portable devices.
  • Battery-Powered Equipment: Data loggers, meters, and other low-power instruments.
  • Embedded Systems: RS-232 interfaces for control and data transfer.
  • Diagnostic Equipment: Serial communication for diagnostics and programming.

Features:

  • Low Power Consumption: Minimizes power drain for extended battery life.
  • 3.3V Operation: Compatible with low-voltage systems.
  • RS-232 Standard: Compliant with the RS-232 serial communication standard.
  • High Data Rate: Supports data rates up to 250 kbps.
  • Short-Circuit Protection: Protects the transceiver from damage due to short circuits.
  • ESD Protection: Provides protection against electrostatic discharge.

Benefits:

  • Extended Battery Life: Low power consumption maximizes operating time for portable devices.
  • Reliable Communication: Ensures reliable data transmission over RS-232.
  • Robust Protection: Short-circuit and ESD protection enhance device reliability.
  • Wide Compatibility: Compatible with a wide range of RS-232 devices.
  • Simplified System Design: Integrated transceiver simplifies circuit design.

Additional Details:

The SP3243EEATR operates from a single 3.3V power supply. It includes internal charge pumps to generate the RS-232 voltage levels from the 3.3V supply. The device is available in a TSSOP package. Key parameters include a typical supply current of 0.3mA during operation and 1μA during shutdown. The transceiver also features a shutdown mode to further reduce power consumption when not in use. The device meets all EIA/TIA-232 and V.28/V.24 specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess