The SP3249EEY is a low power, single channel RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation, acquired by MaxLinear). It's designed to meet demanding interface requirements in a variety of applications. This transceiver translates TTL/CMOS logic levels to RS-232 voltage levels and vice versa, enabling communication between microcontrollers or other digital devices and RS-232 serial ports.
Applications:
- Notebook and laptop computers
- Subnotebooks
- Handheld PCs
- Cellular phones and pagers
- PDAs (Personal Digital Assistants)
- Battery-powered systems
Features:
- Single RS-232 Transceiver
- Low Power Consumption
- Operates from a single +3.0V to +5.5V power supply
- Meets all EIA-232E and V.28 specifications
- Small footprint packaging (e.g., SSOP, TSSOP)
- Data rates up to 250 kbps
- Built-in charge pump converters for RS-232 voltage levels
- Shutdown mode for ultra-low power consumption
Benefits:
- Provides a reliable interface between digital logic and RS-232 ports.
- Reduces power consumption, extending battery life in portable devices.
- Simplifies system design with integrated charge pump converters.
- Meets industry standards for RS-232 communication.
- Saves board space with its compact packaging.
Additional Details:
The SP3249EEY typically comes in small surface-mount packages like SSOP or TSSOP. The integrated charge pump converters generate the necessary ±10V RS-232 voltage levels from a single 3V to 5.5V supply, eliminating the need for external high-voltage power supplies. The transceiver features a shutdown mode that reduces power consumption to very low levels when the RS-232 port is not in use, making it ideal for battery-powered applications. The data rate capability (up to 250 kbps) suits many standard communication protocols. Consult the Exar (MaxLinear) datasheet for the SP3249EEY for detailed electrical characteristics, timing diagrams, package dimensions, and application notes. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. The SP3249EEY provides a complete and efficient RS-232 interface solution in a compact package, making it a popular choice for embedded systems and portable devices requiring serial communication.