EN
  • EN
  • DE

SP34063A

Part No SP34063A
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Buck/Boost/Inverting DC-DC Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257299-SP34063A
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP34063A CAD Model

Description

The SP34063A is a monolithic switching regulator subsystem designed for DC-DC converters. Manufactured by Sipex Corporation (now Exar Corporation), this versatile IC contains all the primary functions required for step-up, step-down, and voltage-inverting applications. It's commonly used in portable electronic devices, power supplies, and battery chargers due to its efficiency and compact size.

Applications:

  • Step-Up DC-DC Converters: Boosts a lower voltage to a higher voltage.
  • Step-Down DC-DC Converters: Reduces a higher voltage to a lower voltage.
  • Voltage-Inverting DC-DC Converters: Generates a negative voltage from a positive voltage source.
  • Battery Chargers: Regulates the charging voltage and current for various battery types.
  • Portable Electronic Devices: Powers various components in mobile phones, tablets, and other portable devices.
  • Power Supplies: Provides stable and regulated voltage for electronic circuits.

Features:

  • Internal Oscillator: Operates at a fixed frequency, typically around 33 kHz.
  • Internal Reference Voltage: Provides a stable reference for voltage regulation.
  • Short Circuit Protection: Protects the IC and the load from damage due to short circuits.
  • Low Standby Current: Minimizes power consumption when the regulator is not actively switching.
  • Adjustable Output Voltage: Allows the output voltage to be set to a desired level using external resistors.

Benefits:

  • Versatile: Can be used in step-up, step-down, and voltage-inverting configurations.
  • Efficient: Provides high efficiency, minimizing power loss and heat generation.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Easy to Use: Requires minimal external components for operation.
  • Reliable: Built-in protection features ensure robust and reliable operation.

The SP34063A is a popular choice for DC-DC conversion due to its versatility, efficiency, and ease of use. Designers need to carefully select external components such as inductors, capacitors, and resistors to optimize the performance of the regulator for their specific application. Datasheets provided by Exar Corporation offer detailed information on component selection and circuit design. Correct layout and thermal management are also crucial to ensuring stability and reliability of the power supply circuit. Adherence to recommended operating conditions ensures the longevity of the SP34063A IC.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2899 $57.9800
490+ $0.2379 $116.5710
755+ $0.2298 $173.4990
1,040+ $0.2229 $231.8160
1,340+ $0.2160 $289.4400
1,800+ $0.1929 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess