EN
  • EN
  • DE

SP3488EP

Part No SP3488EP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.3V Low Power Quad RS-485/RS-422 Line Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257320-SP3488EP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3488EP CAD Model

Description

The SP3488EP is a low-power, half-duplex RS-485 transceiver from Sipex Corporation (now Exar Corporation). It's designed for reliable data communication over long distances and in noisy environments, commonly used in industrial and commercial applications.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and controllers in industrial environments.
  • Building Automation: Controlling HVAC systems, lighting, and security systems in buildings.
  • Process Control: Monitoring and controlling industrial processes.
  • Point-of-Sale (POS) Systems: Connecting POS terminals and peripherals.
  • Remote Data Acquisition: Collecting data from remote sensors and instruments.

Features:

  • Half-Duplex RS-485 Transceiver: Allows for bidirectional communication over a single twisted-pair cable.
  • Low Power Consumption: Minimizes power dissipation, suitable for battery-powered applications.
  • High Data Rate: Supports data rates up to 10 Mbps.
  • Wide Input Voltage Range: Operates over a wide voltage range.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Short-Circuit Protection: Protects the IC from damage due to short circuits.

Benefits:

  • Reliable Communication: Provides reliable data communication in noisy environments.
  • Long Distance Communication: Allows for communication over long distances.
  • Low Power Consumption: Extends battery life in portable devices.
  • Robust Protection: Protects the IC from damage due to faults.
  • Simplified Design: Requires minimal external components.

Additional Details:

The SP3488EP is typically supplied with a 5V power supply. It includes a driver and a receiver, both with enable and disable functions. The receiver has a fail-safe feature that guarantees a known output state when the input is open or shorted. The SP3488EP is available in various package options, including SOIC and DIP. Refer to the Exar datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess