The SP481REP is a high-performance RS-485 transceiver manufactured by Sipex Corporation (now part of Exar Corporation). It's designed for robust serial communication in harsh industrial environments and other applications requiring long-distance, multi-drop data transmission.
Applications:
- Industrial automation
- Motor control
- Building automation
- Networking
- Point-of-sale (POS) systems
Features:
- RS-485 compliant: Meets the EIA/TIA-485 standard for serial communication.
- High data rate: Supports data rates up to 10 Mbps or higher, depending on the cable length and load.
- Low power consumption: Suitable for energy-sensitive applications.
- Extended common-mode voltage range: Provides robust performance in noisy environments.
- Thermal shutdown protection: Protects the device from overheating.
- Short-circuit protection: Prevents damage from short circuits on the bus lines.
- ESD protection: Provides protection against electrostatic discharge.
Benefits:
- Reliable communication: Meets RS-485 standards for robust data transmission.
- Long-distance communication: Supports communication over long distances.
- Multi-drop capability: Allows multiple devices to communicate on the same bus.
- Noise immunity: Extended common-mode voltage range provides immunity to noise.
- Protection features: Thermal shutdown, short-circuit protection, and ESD protection enhance reliability.
The SP481REP typically operates from a single 5V power supply. It includes a driver and a receiver for transmitting and receiving data. The output impedance is carefully controlled to minimize reflections on the transmission line. Refer to the datasheet for detailed specifications, including common-mode voltage range, data rate capabilities, and protection circuit characteristics.