EN
  • EN
  • DE

SP485CN

Part No SP485CN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Half-Duplex RS-485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257384-SP485CN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian SP485CN CAD Model

Description

The SP485CN is a low-power half-duplex transceiver designed for RS-485 communication, manufactured by Sipex Corporation (later acquired by Exar, now part of MaxLinear). This device is commonly used in industrial communication networks, allowing devices to transmit and receive data over long distances with robust noise immunity. Its features make it suitable for a wide range of applications requiring reliable data transmission.

Applications:

  • Industrial Control Networks: Enables communication between devices in industrial automation systems.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.
  • Point-of-Sale (POS) Systems: Facilitates communication between cash registers, scanners, and other peripherals.
  • Remote Data Acquisition: Allows for the collection of data from remote sensors and devices.

Features:

  • RS-485 Transceiver: Complies with the RS-485 standard for robust communication.
  • Half-Duplex Communication: Supports bidirectional communication over a single pair of wires.
  • Low Power Consumption: Minimizes power dissipation in battery-powered and energy-sensitive applications.
  • High Data Rate: Supports data rates up to a specified maximum, allowing for fast communication.
  • Short-Circuit Protection: Protects the transceiver from damage due to short circuits.

Benefits:

  • Robust Communication: RS-485 standard provides excellent noise immunity and long-distance capabilities.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall energy usage.
  • Simplified Wiring: Half-duplex communication reduces the number of wires required.
  • Protection Features: Short-circuit protection enhances reliability and prevents damage.
  • Wide Application Range: Suitable for various industrial and commercial applications.

Additional Details:

The SP485CN typically operates from a 5V power supply and includes features such as driver enable (DE) and receiver enable (RE) pins for controlling the transceiver's transmit and receive modes. The device also incorporates thermal shutdown protection to prevent damage from overheating. It is usually available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The data rate, input voltage range, and common-mode voltage range are specified in the datasheet. The transceiver is designed to be RoHS compliant, adhering to environmental regulations. With its robust communication capabilities, low power consumption, and protection features, the SP485CN is an excellent choice for RS-485 communication in a variety of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Panasonic
Lowest to $26.8133
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess