EN
  • EN
  • DE

SP490EN

Part No SP490EN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Full Duplex RS-485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257430-SP490EN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP490EN CAD Model

Description

The SP490EN is a RS-485 transceiver manufactured by Sipex Corporation (later acquired by Exar, now part of Renesas). This transceiver is designed for robust communication in noisy industrial environments. It supports half-duplex communication and is commonly used in industrial automation, building automation, and process control systems. The device is available in a DIP or SOIC package.

Applications:

  • Industrial Automation: Used in communication networks for programmable logic controllers (PLCs) and other industrial devices.
  • Building Automation: Employed in HVAC control systems, lighting control systems, and access control systems.
  • Process Control Systems: Suitable for communication between sensors, actuators, and control units.
  • Motor Control: Used in motor control applications for communication between the controller and the motor drive.
  • Remote Terminal Units (RTUs): Employed in RTUs for communication with a central control system.

Features:

  • RS-485 Transceiver: Complies with the RS-485 communication standard.
  • Half-Duplex Communication: Supports half-duplex data transmission.
  • High Data Rate: Supports data rates up to 10 Mbps.
  • Low Power Consumption: Minimizes power dissipation in communication networks.
  • Short-Circuit Protection: Protects the transceiver from short-circuit conditions.
  • Thermal Shutdown: Prevents overheating and damage to the device.

Benefits:

  • Robust Communication: Designed for reliable communication in noisy industrial environments.
  • High Performance: Supports high data rates for fast data transmission.
  • Energy Efficient: Low power consumption reduces overall system power consumption.
  • Enhanced Reliability: Short-circuit protection and thermal shutdown enhance device reliability.
  • Versatile Application: Suitable for a wide range of industrial communication applications.

Additional Details:

The SP490EN's robust design and compliance with the RS-485 standard make it well-suited for harsh industrial environments. The transceiver's high data rate capability allows for rapid data transmission, improving system responsiveness. The low power consumption is beneficial in applications where energy efficiency is critical. The built-in short-circuit protection and thermal shutdown features enhance the device's reliability and prevent damage from electrical faults and overheating. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and protection features, which are essential for precise system design. Furthermore, the device's wide operating temperature range ensures reliable operation in various environmental conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Altera
Need more? Email Us
International Rectifier
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess