EN
  • EN
  • DE

SP6201EM5-2.85/TR

Part No SP6201EM5-2.85/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257500-SP6201EM5-2.85/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-2.85/TR CAD Model

Description

The SP6201EM5-2.85/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable output voltage of 2.85V with low quiescent current and high accuracy. This regulator is particularly suited for battery-powered applications, portable devices, and other systems where efficiency and small size are critical.

Applications:

  • Battery-Powered Devices: Ideal for use in mobile phones, smartphones, and other portable electronics.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and similar devices.
  • IoT Devices: Used in various Internet of Things applications requiring low power consumption and stable voltage regulation.
  • Microcontrollers and Microprocessors: Provides a stable voltage supply for these components.
  • Wireless Communication Devices: Ensures consistent performance in wireless modules and transceivers.

Features:

  • Output Voltage: Fixed output voltage of 2.85V.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • Low Quiescent Current: Optimized for minimal power drain during operation.
  • High Accuracy: Provides a stable and precise output voltage, ensuring reliable performance.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps to prolong the battery life of portable devices.
  • Stable Performance: Accurate voltage regulation ensures consistent and reliable operation of connected components.
  • Efficient Operation: Low dropout voltage maximizes efficiency, especially at low input voltages.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.

The SP6201EM5-2.85/TR LDO regulator operates with high accuracy, typically within a few percent of the stated output voltage. It's low dropout voltage allows it to function even when the input voltage is only slightly higher than the output voltage. It comes in a small surface-mount package. This regulator is designed to maintain its output voltage even with fluctuations in the input voltage or load current. It is designed for applications demanding low power operation and compact size, contributing to the overall efficiency and miniaturization of electronic devices.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Freescale Semiconductor - NXP
Lowest to $27.1621
Qualcomm
Need more? Email Us
Altera
Need more? Email Us
Panasonic
Lowest to $26.8133
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess