EN
  • EN
  • DE

SP6661EN

Part No SP6661EN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Frequency 200mA Charge Pump Inverter or Doubler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257562-SP6661EN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6661EN CAD Model

Description

The SP6661EN is a charge pump DC-DC converter from Sipex Corporation (later acquired by Exar). It is designed to generate a regulated output voltage from a lower input voltage. This device is commonly used in applications where a simple and efficient voltage conversion is required.

Applications:

  • LCD Bias Supplies: Generates the bias voltage required for LCD displays.
  • Handheld Devices: Provides power for various components in portable devices.
  • Memory Card Programming: Used to generate the programming voltage for memory cards.
  • Sensor Power Supplies: Provides a regulated voltage for sensors and other sensitive components.
  • LED Backlighting: Powers LED backlights in displays.

Features:

  • Charge Pump DC-DC Converter: Step-up voltage conversion.
  • Low Input Voltage: Operates from low input voltages.
  • High Efficiency: Provides efficient voltage conversion.
  • Short-Circuit Protection: Protects the device from short-circuit conditions.
  • Small Size: Available in compact packages for space-constrained applications.

Benefits:

  • Simple Voltage Conversion: Provides a simple and efficient way to generate a regulated voltage.
  • Space-Saving Solution: Small package size allows for use in compact devices.
  • Improved System Performance: Stable and regulated output voltage improves the performance of powered devices.
  • Enhanced System Protection: Short-circuit protection protects the device from damage.
  • Long Battery Life: High efficiency minimizes power loss, extending battery life in portable applications.

Additional Details:

The SP6661EN requires external capacitors for proper operation. The output voltage is typically set by external resistors. The device features a shutdown pin for power saving. Refer to the Sipex/Exar datasheet for precise electrical characteristics, recommended component values, and package dimensions. The switching frequency is a key parameter that affects the efficiency and output ripple. Careful consideration of the layout and component selection is crucial for achieving optimal performance. The SP6661 series is known for its widespread use in various portable and battery-powered applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess