The SP706SCU is a supervisory circuit designed to monitor voltage levels in microprocessor-based systems. Manufactured by Sipex Corporation, it provides essential functions such as power-on reset, watchdog timer, and low-voltage detection to ensure reliable system operation.
Applications:
- Microprocessor and microcontroller systems
- Embedded systems
- Industrial control systems
- Automotive electronics
- Portable devices
Features:
- Precision Voltage Monitor: 2.63V Threshold
- Power-On Reset Generator with Fixed Delay
- Watchdog Timer with Selectable Timeout
- Manual Reset Input
- Low Supply Current
- Active-Low Reset Output
- 8-Pin SOIC Package
Benefits:
- Ensures reliable system startup with power-on reset
- Prevents system lockup with watchdog timer function
- Monitors supply voltage for brownout conditions
- Allows for manual system reset
- Reduces power consumption in battery-powered applications
Additional Details:
The SP706SCU provides a power-on reset signal when the supply voltage rises above 2.63V, ensuring that the microprocessor starts in a known state. The watchdog timer monitors microprocessor activity and generates a reset signal if the processor fails to respond within the selected timeout period, preventing system lockup. A manual reset input allows for external reset initiation. The device features low supply current, making it suitable for battery-powered applications. The active-low reset output is compatible with most microprocessors and microcontrollers. The Sipex SP706SCU is a versatile and reliable supervisory circuit that enhances the stability and robustness of microprocessor-based systems. The fixed reset timeout gives design simplicity and predictable behavior. Housed in an industry standard 8-Pin SOIC package, the SP706SCU is easy to integrate in most designs.